Timken Company (The) Pillow Block/Bearing Housing VCJ1 1/4

Description
BEARING,WIDE INNER RING AND HOUSED UNITS,FLANGE-MOUNT BALL BEARING UNIT,FOUR-BOLT FLANGE, 1.2500 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING,WIDE INNER RING AND HOUSED UNITS,FLANGE-MOUNT BALL BEARING UNIT,FOUR-BOLT FLANGE, 1.2500 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19429560 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19429560
Pillow Block/Bearing Housing 19429560
BEARING,WIDE INNER RING AND HOUSED UNITS,FLANGE-MOUNT BALL BEARING UNIT,FOUR-BOLT FLANGE, 1.2500 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

BEARING,WIDE INNER RING AND HOUSED UNITS,FLANGE-MOUNT BALL BEARING UNIT,FOUR-BOLT FLANGE, 1.2500 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19429560
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Thomson Open Type Super Ball Bushing Pillow Block SPB16OPN - TSPB-16-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 780 lbs (354 kg)
View Details
Pillow-Block-Bronze-Self-Align - PB1-6M-B - Spyraflo, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details