Danaher Motion Pillow Block/Bearing Housing TWN8

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.5 IN, CLOSED, TWIN, SELF-ALIGNING; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.5 IN, CLOSED, TWIN, SELF-ALIGNING; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8755011 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8755011
Pillow Block/Bearing Housing 8755011
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.5 IN, CLOSED, TWIN, SELF-ALIGNING; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.5 IN, CLOSED, TWIN, SELF-ALIGNING; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8755011
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
1-1/4 in. ID, 6-11/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Specs
Housing Aluminum
Width 2.8 inch (71.12 mm)
Height 2.15 inch (54.61 mm)
View Details