Regal Rexnord Corporation Pillow Block/Bearing Housing VPB-224

Description
VPB-224 1-1/2" ID, 7-1/8" OAL X 4" OAH PILLOW BLOCK 4,467 LB STATIC CAP, 7,340 LB DYN CAP, 5-3/8" BTW MNT HOLE CTRS, 2" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
VPB-224 1-1/2" ID, 7-1/8" OAL X 4" OAH PILLOW BLOCK 4,467 LB STATIC CAP, 7,340 LB DYN CAP, 5-3/8" BTW MNT HOLE CTRS, 2" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 97761803 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
97761803
Pillow Block/Bearing Housing 97761803
VPB-224 1-1/2" ID, 7-1/8" OAL X 4" OAH PILLOW BLOCK 4,467 LB STATIC CAP, 7,340 LB DYN CAP, 5-3/8" BTW MNT HOLE CTRS, 2" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

VPB-224 1-1/2" ID, 7-1/8" OAL X 4" OAH PILLOW BLOCK 4,467 LB STATIC CAP, 7,340 LB DYN CAP, 5-3/8" BTW MNT HOLE CTRS, 2" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 97761803
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
1-1/8 in. ID, 4.21 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-206-1-1/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.24 inch (31.5 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details