Regal Rexnord Corporation Pillow Block/Bearing Housing VPLE-210

Description
VPLE-210 5/8" ID, 4-7/8" OAL X 2-3/32" OAH PILLOW BLOCK 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 3-5/8" BTW MNT HOLE CTRS, 1-1/16" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
VPLE-210 5/8" ID, 4-7/8" OAL X 2-3/32" OAH PILLOW BLOCK 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 3-5/8" BTW MNT HOLE CTRS, 1-1/16" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 21812566 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
21812566
Pillow Block/Bearing Housing 21812566
VPLE-210 5/8" ID, 4-7/8" OAL X 2-3/32" OAH PILLOW BLOCK 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 3-5/8" BTW MNT HOLE CTRS, 1-1/16" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

VPLE-210 5/8" ID, 4-7/8" OAL X 2-3/32" OAH PILLOW BLOCK 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 3-5/8" BTW MNT HOLE CTRS, 1-1/16" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 21812566
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Open Type Super Ball Bushing Pillow Block TWN8OPN - TTWN-8-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 460 lbs (209 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Mounted Pillow Blocks - NMPSS - Boston Gear
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1.25 inch (12.7 to 31.75 mm)
Housing Stainless Steel
View Details