Regal Rexnord Corporation Pillow Block/Bearing Housing VPS-116

Description
VPS-116 1" ID, 5-1/2" OAL X 2-13/16" OAH PILLOW BLOCK 1,651 LB STATIC CAP, 2,801 LB DYN CAP, 3-15/16" BTW MNT HOLE CTRS, 1-7/16" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
VPS-116 1" ID, 5-1/2" OAL X 2-13/16" OAH PILLOW BLOCK 1,651 LB STATIC CAP, 2,801 LB DYN CAP, 3-15/16" BTW MNT HOLE CTRS, 1-7/16" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 18525716 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
18525716
Pillow Block/Bearing Housing 18525716
VPS-116 1" ID, 5-1/2" OAL X 2-13/16" OAH PILLOW BLOCK 1,651 LB STATIC CAP, 2,801 LB DYN CAP, 3-15/16" BTW MNT HOLE CTRS, 1-7/16" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

VPS-116 1" ID, 5-1/2" OAL X 2-13/16" OAH PILLOW BLOCK 1,651 LB STATIC CAP, 2,801 LB DYN CAP, 3-15/16" BTW MNT HOLE CTRS, 1-7/16" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 18525716
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.25 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Plain Type Pillow Block Bearing, 17mm - 80UP-17 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details