MISUMI USA Pillow Block/Bearing Housing SSELBM13-295-MC

Description
WIDE BLOCK MINIATURE LINEAR GUIDE, SSELBM SERIES, HIGH GRADE, LIGHT PRELOAD (MISUMI). FREE 2 YEAR RADWELL WARRANTY
Description
WIDE BLOCK MINIATURE LINEAR GUIDE, SSELBM SERIES, HIGH GRADE, LIGHT PRELOAD (MISUMI). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 158881237 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
158881237
Pillow Block/Bearing Housing 158881237
WIDE BLOCK MINIATURE LINEAR GUIDE, SSELBM SERIES, HIGH GRADE, LIGHT PRELOAD (MISUMI). FREE 2 YEAR RADWELL WARRANTY

WIDE BLOCK MINIATURE LINEAR GUIDE, SSELBM SERIES, HIGH GRADE, LIGHT PRELOAD (MISUMI). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 158881237
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

25mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM25F067 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.9843 inch (25 mm)
Load Rating 3357 lbs (1523 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP20412 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 0.7500 inch (19.05 mm)
View Details
2 suppliers