Regal Rexnord Corporation Pillow Block/Bearing Housing VS-220

Description
BALL INSERT BEARING, 1-1/4IN ID, 2.8346IN OD. FREE 2 YEAR RADWELL WARRANTY
Description
BALL INSERT BEARING, 1-1/4IN ID, 2.8346IN OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 24726636 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
24726636
Pillow Block/Bearing Housing 24726636
BALL INSERT BEARING, 1-1/4IN ID, 2.8346IN OD. FREE 2 YEAR RADWELL WARRANTY

BALL INSERT BEARING, 1-1/4IN ID, 2.8346IN OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 24726636
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
1-11/16 in. ID, 7-13/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20927 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
Specs
Housing Aluminum
Width 2 inch (50.8 mm)
Height 1.25 inch (31.75 mm)
View Details