AMI Bearings Inc - An Asahi Company Pillow Block/Bearing Housing UCFL-210

Description
BALL BEARING UNIT, FLANGE MOUNT, 2 BOLT FLANGE, 50MM BORE, SET SCREW LOCKING, CONTACT W/ FLINGER. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING UNIT, FLANGE MOUNT, 2 BOLT FLANGE, 50MM BORE, SET SCREW LOCKING, CONTACT W/ FLINGER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 119890789 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
119890789
Pillow Block/Bearing Housing 119890789
BALL BEARING UNIT, FLANGE MOUNT, 2 BOLT FLANGE, 50MM BORE, SET SCREW LOCKING, CONTACT W/ FLINGER. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING UNIT, FLANGE MOUNT, 2 BOLT FLANGE, 50MM BORE, SET SCREW LOCKING, CONTACT W/ FLINGER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 119890789
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

2-1/8 in. ID, 8-13/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21134 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Mounted Pillow Blocks - SRP - Boston Gear
Specs
Bearing Type Plain
Shaft Diameter 0.2500 to 1.25 inch (6.35 to 31.75 mm)
Housing Bost-Bronz®
View Details