SKF Group (The) Pillow Block/Bearing Housing SYK 30 TR

Description
PILLOW BLOCK BALL BEARING UNIT,30MM DIAMETER,3800MM LIMITING SPEED. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT,30MM DIAMETER,3800MM LIMITING SPEED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 127415613 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
127415613
Pillow Block/Bearing Housing 127415613
PILLOW BLOCK BALL BEARING UNIT,30MM DIAMETER,3800MM LIMITING SPEED. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT,30MM DIAMETER,3800MM LIMITING SPEED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 127415613
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
5/8 in. ID, 3 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20210S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.22 inch (30.96 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
Oil Cup Pillow Block Mounted Bearing - BFE20A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details