Regal Rexnord Corporation Pillow Block/Bearing Housing VF2S-222

Description
BEARING, FLANGE TWO-BOLT MOUNT, BORE 1-3/8 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, FLANGE TWO-BOLT MOUNT, BORE 1-3/8 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 49948630 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
49948630
Pillow Block/Bearing Housing 49948630
BEARING, FLANGE TWO-BOLT MOUNT, BORE 1-3/8 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

BEARING, FLANGE TWO-BOLT MOUNT, BORE 1-3/8 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 49948630
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

25mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM25F067 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.9843 inch (25 mm)
Load Rating 3357 lbs (1523 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.17 inch (55 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Mounted Pillow Blocks - NMSLA - Boston Gear
Specs
Bearing Type Plain
Shaft Diameter 0.8750 to 1.44 inch (22.22 to 36.51 mm)
Housing Plastic / Polymer
View Details