RegalRexnord Pillow Block/Bearing Housing YB220NL

Description
UNMOUNTED BALL BEARING, 1-1/4 INCH SHAFT DIAMETER, STANDARD DUTY, SINGLE LIP CONTACT SEAL, ECCENTRIC CAM LOCKING COLLAR, NON-RELUBRICATABLE, N LIP SEAL, 2-1/64 INCH BORE LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
UNMOUNTED BALL BEARING, 1-1/4 INCH SHAFT DIAMETER, STANDARD DUTY, SINGLE LIP CONTACT SEAL, ECCENTRIC CAM LOCKING COLLAR, NON-RELUBRICATABLE, N LIP SEAL, 2-1/64 INCH BORE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 49901617 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
49901617
Pillow Block/Bearing Housing 49901617
UNMOUNTED BALL BEARING, 1-1/4 INCH SHAFT DIAMETER, STANDARD DUTY, SINGLE LIP CONTACT SEAL, ECCENTRIC CAM LOCKING COLLAR, NON-RELUBRICATABLE, N LIP SEAL, 2-1/64 INCH BORE LENGTH. FREE 2 YEAR RADWELL WARRANTY

UNMOUNTED BALL BEARING, 1-1/4 INCH SHAFT DIAMETER, STANDARD DUTY, SINGLE LIP CONTACT SEAL, ECCENTRIC CAM LOCKING COLLAR, NON-RELUBRICATABLE, N LIP SEAL, 2-1/64 INCH BORE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 49901617
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
Bearing Stainless Steel
View Details
2-1/2 in. ID, 10-5/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21340 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.75 inch (69.85 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details
Mounted Bearing and Pillow Block Units -  - NSK Americas
Specs
Bearing Type Ball (optional feature); Plain (optional feature); Needle Roller (optional feature); Cylindrical Roller (optional feature); Tapered Roller (optional feature)
Bearing / Housing Features Plummer Block
Bearing Bearing Steel (optional feature); Bronze (optional feature); Stainless Steel (optional feature)
View Details