Danaher Motion Pillow Block/Bearing Housing SPB32

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 2 IN, CLOSED, SELF-ALIGNING; USE WITH 2 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 2 IN, CLOSED, SELF-ALIGNING; USE WITH 2 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8741475 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8741475
Pillow Block/Bearing Housing 8741475
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 2 IN, CLOSED, SELF-ALIGNING; USE WITH 2 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 2 IN, CLOSED, SELF-ALIGNING; USE WITH 2 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8741475
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details