Regal Rexnord Corporation Pillow Block/Bearing Housing VF2S-120

Description
VF2S-120 1-1/4" ID, 6-1/8" OAL X 3-5/8" OAH 2-BOLT FLANGE 3,493 LB STATIC CAP, 5,782 LB DYN CAP, 5-1/8" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
VF2S-120 1-1/4" ID, 6-1/8" OAL X 3-5/8" OAH 2-BOLT FLANGE 3,493 LB STATIC CAP, 5,782 LB DYN CAP, 5-1/8" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 20330830 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
20330830
Pillow Block/Bearing Housing 20330830
VF2S-120 1-1/4" ID, 6-1/8" OAL X 3-5/8" OAH 2-BOLT FLANGE 3,493 LB STATIC CAP, 5,782 LB DYN CAP, 5-1/8" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

VF2S-120 1-1/4" ID, 6-1/8" OAL X 3-5/8" OAH 2-BOLT FLANGE 3,493 LB STATIC CAP, 5,782 LB DYN CAP, 5-1/8" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 20330830
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
0.3125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS313 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Plummer Blocks -  - NTN Bearing Corporation
NTN Bearing Corporation
Specs
Bearing Type Cylindrical Roller; Spherical Roller; Tapered Roller
Bearing / Housing Features Plummer Block; Self-aligning
Shaft Diameter 0.9843 to 17.72 inch (25 to 450 mm)
View Details