Danaher Motion Pillow Block/Bearing Housing SSUTWNO12

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.75 IN, OPEN, TWIN, SELF-ALIGNING, ADJUSTABLE; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.75 IN, OPEN, TWIN, SELF-ALIGNING, ADJUSTABLE; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8739978 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8739978
Pillow Block/Bearing Housing 8739978
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.75 IN, OPEN, TWIN, SELF-ALIGNING, ADJUSTABLE; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.75 IN, OPEN, TWIN, SELF-ALIGNING, ADJUSTABLE; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8739978
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing Pillow Block SPB8OPN - TSPB-8-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 230 lbs (104 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.7874 inch (20 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Mounted Pillow Blocks - PPB - Boston Gear
Specs
Bearing Type Plain
Shaft Diameter 0.2500 to 1.5 inch (6.35 to 38.1 mm)
Housing Cast Iron
View Details