Timken Company (The) Pillow Block/Bearing Housing UCFC205-16

Description
DISCONTINUED BY MANUFACTURER, BEARING, U SERIES MOUNTED BEARING, ROUND FLANGE, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BEARING, U SERIES MOUNTED BEARING, ROUND FLANGE, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 88866795 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
88866795
Pillow Block/Bearing Housing 88866795
DISCONTINUED BY MANUFACTURER, BEARING, U SERIES MOUNTED BEARING, ROUND FLANGE, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BEARING, U SERIES MOUNTED BEARING, ROUND FLANGE, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 88866795
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
10mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM10F036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3937 inch (10 mm)
Load Rating 671 lbs (304 kg)
View Details
SPHERICAL PILLOW BLOCK BEARINGS - PSJAM-22 - W.M. Berg
Specs
Bearing Type Spherical Roller
Shaft Diameter 0.8661 inch (22 mm)
Housing Plastic / Polymer
View Details