Regal Rexnord Corporation Pillow Block/Bearing Housing VPS-331

Description
PILLOW BLOCK, 1-15/16IN ID, 8-13/16IN OAL, 4-31/32IN OAH, 2 BOLT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, 1-15/16IN ID, 8-13/16IN OAL, 4-31/32IN OAH, 2 BOLT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 22379197 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
22379197
Pillow Block/Bearing Housing 22379197
PILLOW BLOCK, 1-15/16IN ID, 8-13/16IN OAL, 4-31/32IN OAH, 2 BOLT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, 1-15/16IN ID, 8-13/16IN OAL, 4-31/32IN OAH, 2 BOLT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 22379197
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
Thomson Open Type Super Ball Bushing Pillow Block SPB16OPN - TSPB-16-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 780 lbs (354 kg)
View Details
Pillow Blocks  -  Inch - BBPBLK-206-11875 - Quality Bearings & Components
Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Diameter 1.19 inch (30.16 mm)
Bearing Plastic
View Details
2 suppliers