SKF Group (The) Pillow Block/Bearing Housing SNL517VU

Description
SKF, SNL517VU, PILLOW BLOCK HOUSING - TWO-BOLT BASE, SPLIT PILLOW BLOCK, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
SKF, SNL517VU, PILLOW BLOCK HOUSING - TWO-BOLT BASE, SPLIT PILLOW BLOCK, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 94286332 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
94286332
Pillow Block/Bearing Housing 94286332
SKF, SNL517VU, PILLOW BLOCK HOUSING - TWO-BOLT BASE, SPLIT PILLOW BLOCK, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

SKF, SNL517VU, PILLOW BLOCK HOUSING - TWO-BOLT BASE, SPLIT PILLOW BLOCK, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 94286332
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details