Regal Rexnord Corporation Pillow Block/Bearing Housing VS-212

Description
BALL INSERT BEARING, VS 200 SERIES, 0.75 INCH BORE DIA, 1.85 INCH OD, STRAIGHT BORE, 6500 MAX RPM, 1444 LBF RADIAL STATIC LOAD CAP, -28 SET SCREW THREAD SIZE, ABDC 1 PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY
Description
BALL INSERT BEARING, VS 200 SERIES, 0.75 INCH BORE DIA, 1.85 INCH OD, STRAIGHT BORE, 6500 MAX RPM, 1444 LBF RADIAL STATIC LOAD CAP, -28 SET SCREW THREAD SIZE, ABDC 1 PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 21813398 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
21813398
Pillow Block/Bearing Housing 21813398
BALL INSERT BEARING, VS 200 SERIES, 0.75 INCH BORE DIA, 1.85 INCH OD, STRAIGHT BORE, 6500 MAX RPM, 1444 LBF RADIAL STATIC LOAD CAP, -28 SET SCREW THREAD SIZE, ABDC 1 PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY

BALL INSERT BEARING, VS 200 SERIES, 0.75 INCH BORE DIA, 1.85 INCH OD, STRAIGHT BORE, 6500 MAX RPM, 1444 LBF RADIAL STATIC LOAD CAP, -28 SET SCREW THREAD SIZE, ABDC 1 PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 21813398
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
Bearing Stainless Steel
View Details
0.1875
Specs
Bearing Type Ball
Shaft Diameter 0.1875 inch (4.76 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details