Regal Rexnord Corporation Pillow Block/Bearing Housing VB-316

Description
1" BOA MEDDUTY BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
1" BOA MEDDUTY BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 97765048 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
97765048
Pillow Block/Bearing Housing 97765048
1" BOA MEDDUTY BEARING. FREE 2 YEAR RADWELL WARRANTY

1" BOA MEDDUTY BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 97765048
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
Bearing Stainless Steel
View Details
1-7/16 in. ID, 6-11/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20723 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Specs
Housing Aluminum
Width 6 inch (152 mm)
Height 3.63 inch (92.2 mm)
View Details