Regal Rexnord Corporation Pillow Block/Bearing Housing VF4S-210

Description
VF4S-210 5/8" ID, 3" OAL X 3" OAH 4-BOLT FLANGE 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 2-1/8" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
VF4S-210 5/8" ID, 3" OAL X 3" OAH 4-BOLT FLANGE 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 2-1/8" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 50708609 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
50708609
Pillow Block/Bearing Housing 50708609
VF4S-210 5/8" ID, 3" OAL X 3" OAH 4-BOLT FLANGE 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 2-1/8" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

VF4S-210 5/8" ID, 3" OAL X 3" OAH 4-BOLT FLANGE 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 2-1/8" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 50708609
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
0.1875 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 43000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Rotary Pillow Block - SKF-8790 - Reid Supply
Specs
Bearing Type Ball
Shaft Securing Method ConCentra Lock
Shaft Diameter 1 inch (25.4 mm)
View Details