Regal Rexnord Corporation Pillow Block/Bearing Housing VPS-210

Description
BEARING, PILLOW BLOCK, 5/8 INCH, 2-BOLT FLANGE. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, PILLOW BLOCK, 5/8 INCH, 2-BOLT FLANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 50707856 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
50707856
Pillow Block/Bearing Housing 50707856
BEARING, PILLOW BLOCK, 5/8 INCH, 2-BOLT FLANGE. FREE 2 YEAR RADWELL WARRANTY

BEARING, PILLOW BLOCK, 5/8 INCH, 2-BOLT FLANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 50707856
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN10OPN - TTWN-10-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 640 lbs (290 kg)
View Details
Pillow Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details