Timken Company (The) Pillow Block/Bearing Housing YCJT1 PT SGT

Description
FLANGE-MOUNT BALL BEARING UNIT, TWO-BOLT FLANGE, 1.0000 IN BORE, POLYMER HOUSING, SET SCREW LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE-MOUNT BALL BEARING UNIT, TWO-BOLT FLANGE, 1.0000 IN BORE, POLYMER HOUSING, SET SCREW LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 77752653 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
77752653
Pillow Block/Bearing Housing 77752653
FLANGE-MOUNT BALL BEARING UNIT, TWO-BOLT FLANGE, 1.0000 IN BORE, POLYMER HOUSING, SET SCREW LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY

FLANGE-MOUNT BALL BEARING UNIT, TWO-BOLT FLANGE, 1.0000 IN BORE, POLYMER HOUSING, SET SCREW LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 77752653
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1-1/2 in. ID, 5-1/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20824 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Plain Type Pillow Block Bearing, 17mm - 80UP-17 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details