Danaher Motion Pillow Block/Bearing Housing SBM25

Description
SHAFT SUPPORT, END SUPPORT, STANDARD PROFILE, MALLEABLE IRON, USE WITH 25 MM DIAMETER SHAFT, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
Description
SHAFT SUPPORT, END SUPPORT, STANDARD PROFILE, MALLEABLE IRON, USE WITH 25 MM DIAMETER SHAFT, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8731340 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8731340
Pillow Block/Bearing Housing 8731340
SHAFT SUPPORT, END SUPPORT, STANDARD PROFILE, MALLEABLE IRON, USE WITH 25 MM DIAMETER SHAFT, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY

SHAFT SUPPORT, END SUPPORT, STANDARD PROFILE, MALLEABLE IRON, USE WITH 25 MM DIAMETER SHAFT, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8731340
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB16 - TSSUTFB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3800 lbs (1723 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BFE20G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details