Danaher Motion Pillow Block/Bearing Housing SS6UPB8

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.5 IN, CLOSED, SELF-ALIGNING; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.5 IN, CLOSED, SELF-ALIGNING; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8743097 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8743097
Pillow Block/Bearing Housing 8743097
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.5 IN, CLOSED, SELF-ALIGNING; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.5 IN, CLOSED, SELF-ALIGNING; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8743097
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1-11/16 in. ID, 5-13/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20927 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Pillow Block-Mounted Bearings  -  Inch - BBXBLK-PB1312B - Quality Bearings & Components
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3133 to 0.3140 inch (7.96 to 7.98 mm)
View Details