SKF Group (The) Pillow Block/Bearing Housing SAF-511

Description
PILLOW BLOCK HOUSING, 1.9 INCH BORE, 2 BOLT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK HOUSING, 1.9 INCH BORE, 2 BOLT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 37965690 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
37965690
Pillow Block/Bearing Housing 37965690
PILLOW BLOCK HOUSING, 1.9 INCH BORE, 2 BOLT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK HOUSING, 1.9 INCH BORE, 2 BOLT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 37965690
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
0.5
Specs
Bearing Type Needle Roller
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 380 lbs (172 kg)
View Details
Specs
Housing Aluminum
Width 1.5 inch (38.1 mm)
Height 0.8750 inch (22.22 mm)
View Details