SKF Group (The) Pillow Block/Bearing Housing SYE-1-1/2

Description
PILLOW BLOCK ROLLER BEARING, 1-1/2INCH BORE, 7-7/8IN L. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK ROLLER BEARING, 1-1/2INCH BORE, 7-7/8IN L. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 47384819 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
47384819
Pillow Block/Bearing Housing 47384819
PILLOW BLOCK ROLLER BEARING, 1-1/2INCH BORE, 7-7/8IN L. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK ROLLER BEARING, 1-1/2INCH BORE, 7-7/8IN L. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 47384819
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.57 inch (40 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
1-7/16 in. ID, 4-19/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20723 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Trunnion Bearing Housing - FSDR..K Series - SKF/Global
Specs
Bearing Type Trunnion Bearing
Bearing / Housing Features Plummer Block
Shaft Diameter 32.48 to 57.48 inch (825 to 1460 mm)
View Details
2 suppliers