ABB AB Pillow Block/Bearing Housing SCHB-SC-207

Description
STANDARD BALL BEARING, HANGER BEARING, SCREW CONVEYOR, DUCTILE IRON,SCHB-SC-207. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD BALL BEARING, HANGER BEARING, SCREW CONVEYOR, DUCTILE IRON,SCHB-SC-207. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64509880 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64509880
Pillow Block/Bearing Housing 64509880
STANDARD BALL BEARING, HANGER BEARING, SCREW CONVEYOR, DUCTILE IRON,SCHB-SC-207. FREE 2 YEAR RADWELL WARRANTY

STANDARD BALL BEARING, HANGER BEARING, SCREW CONVEYOR, DUCTILE IRON,SCHB-SC-207. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64509880
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
1-1/8 in. ID, 4.21 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-206-1-1/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.24 inch (31.5 mm)
View Details