IPTCI Bearings Pillow Block/Bearing Housing SBLF20412G

Description
STANDARD DUTY SET SCREW LOCKING 2 BOLT FLANGE BEARING, BORE DIA 20MM. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD DUTY SET SCREW LOCKING 2 BOLT FLANGE BEARING, BORE DIA 20MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19378325 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19378325
Pillow Block/Bearing Housing 19378325
STANDARD DUTY SET SCREW LOCKING 2 BOLT FLANGE BEARING, BORE DIA 20MM. FREE 2 YEAR RADWELL WARRANTY

STANDARD DUTY SET SCREW LOCKING 2 BOLT FLANGE BEARING, BORE DIA 20MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19378325
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Open Type Super Ball Bushing Pillow Block TWN10OPN - TTWN-10-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 640 lbs (290 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Plain Type Pillow Block Bearing, 20mm - 80UP-20 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details