Danaher Motion Pillow Block/Bearing Housing RW24S

Description
LINEAR BEARING, ROLLER BEARING, ROUNDWAY, SINGLE TYPE, 1.5 IN, SELF-ALIGNING; USE WITH 1.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY OR INTERMITTENTLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, ROLLER BEARING, ROUNDWAY, SINGLE TYPE, 1.5 IN, SELF-ALIGNING; USE WITH 1.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY OR INTERMITTENTLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8735004 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8735004
Pillow Block/Bearing Housing 8735004
LINEAR BEARING, ROLLER BEARING, ROUNDWAY, SINGLE TYPE, 1.5 IN, SELF-ALIGNING; USE WITH 1.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY OR INTERMITTENTLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, ROLLER BEARING, ROUNDWAY, SINGLE TYPE, 1.5 IN, SELF-ALIGNING; USE WITH 1.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY OR INTERMITTENTLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8735004
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
3/4 in. ID, 5.16 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-205-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.15 inch (29.21 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP202 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Specs
Housing Aluminum
Width 3.33 inch (84.58 mm)
Height 2.62 inch (66.55 mm)
View Details