Danaher Motion Pillow Block/Bearing Housing SPPBOM25

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 25 MM, OPEN, SELF-ALIGNING; USE WITH 25 MM DIAMETER SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 25 MM, OPEN, SELF-ALIGNING; USE WITH 25 MM DIAMETER SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8741911 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8741911
Pillow Block/Bearing Housing 8741911
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 25 MM, OPEN, SELF-ALIGNING; USE WITH 25 MM DIAMETER SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 25 MM, OPEN, SELF-ALIGNING; USE WITH 25 MM DIAMETER SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8741911
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.17 inch (55 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BBH8G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details