Danaher Motion Pillow Block/Bearing Housing SS6UFB8

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.5 IN, CLOSED, SELF-ALIGNING, FLANGED; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.5 IN, CLOSED, SELF-ALIGNING, FLANGED; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8743094 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8743094
Pillow Block/Bearing Housing 8743094
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.5 IN, CLOSED, SELF-ALIGNING, FLANGED; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.5 IN, CLOSED, SELF-ALIGNING, FLANGED; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8743094
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Specs
Housing Aluminum
Width 4.75 inch (121 mm)
Height 3.25 inch (82.55 mm)
View Details