Danaher Motion Pillow Block/Bearing Housing SPB20ADJ

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1.25 INCH SHAFT DIAMETER, CLOSED, SELF-ALIGNING, ADJUSTABLE, ALUMINUM MATERIAL, 1500 LBF DYNAMIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1.25 INCH SHAFT DIAMETER, CLOSED, SELF-ALIGNING, ADJUSTABLE, ALUMINUM MATERIAL, 1500 LBF DYNAMIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8741432 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8741432
Pillow Block/Bearing Housing 8741432
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1.25 INCH SHAFT DIAMETER, CLOSED, SELF-ALIGNING, ADJUSTABLE, ALUMINUM MATERIAL, 1500 LBF DYNAMIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1.25 INCH SHAFT DIAMETER, CLOSED, SELF-ALIGNING, ADJUSTABLE, ALUMINUM MATERIAL, 1500 LBF DYNAMIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8741432
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
1-11/16 in. ID, 7-13/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20927 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details