RegalRexnord Pillow Block/Bearing Housing UG2E20NL

Description
UG2E20NL 1 1/4 UNMTD BALL BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
UG2E20NL 1 1/4 UNMTD BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 43478177 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
43478177
Pillow Block/Bearing Housing 43478177
UG2E20NL 1 1/4 UNMTD BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

UG2E20NL 1 1/4 UNMTD BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 43478177
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.17 inch (55 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN12OPN - TTWN-12-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 940 lbs (426 kg)
View Details