Regal Rexnord Corporation Pillow Block/Bearing Housing VPS-124

Description
BALL BEARING PILLOW BLOCK, 1-1/2IN SHAFT DIAMETER, 1/2IN BOLT SIZE, SET SCREW, CONACT SEAL, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING PILLOW BLOCK, 1-1/2IN SHAFT DIAMETER, 1/2IN BOLT SIZE, SET SCREW, CONACT SEAL, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 97761744 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
97761744
Pillow Block/Bearing Housing 97761744
BALL BEARING PILLOW BLOCK, 1-1/2IN SHAFT DIAMETER, 1/2IN BOLT SIZE, SET SCREW, CONACT SEAL, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING PILLOW BLOCK, 1-1/2IN SHAFT DIAMETER, 1/2IN BOLT SIZE, SET SCREW, CONACT SEAL, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 97761744
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
1-1/8 in. ID, 4-1/4 in. Square Standard Duty Locking Collar Type Square Flange Mounting Block - BBXBLK-HCF20618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.91 inch (48.42 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Plain Type Pillow Block Bearing, 12mm - 80UP-12 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details