Regal Rexnord Corporation Pillow Block/Bearing Housing VFCS-320

Description
VFCS-320, BROWNING INTERCHANGE GENERAL UNITS. FREE 2 YEAR RADWELL WARRANTY
Description
VFCS-320, BROWNING INTERCHANGE GENERAL UNITS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 97762023 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
97762023
Pillow Block/Bearing Housing 97762023
VFCS-320, BROWNING INTERCHANGE GENERAL UNITS. FREE 2 YEAR RADWELL WARRANTY

VFCS-320, BROWNING INTERCHANGE GENERAL UNITS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 97762023
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.17 inch (55 mm)
View Details
1-1/4 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details