ABB AB Pillow Block/Bearing Housing TB-SC-108

Description
STANDARD BALL BEARING, PILLOW BLOCK TAPPED BASE HOUSING, CAST IRON, 1-1/2 INCH BORE. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD BALL BEARING, PILLOW BLOCK TAPPED BASE HOUSING, CAST IRON, 1-1/2 INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64503705 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64503705
Pillow Block/Bearing Housing 64503705
STANDARD BALL BEARING, PILLOW BLOCK TAPPED BASE HOUSING, CAST IRON, 1-1/2 INCH BORE. FREE 2 YEAR RADWELL WARRANTY

STANDARD BALL BEARING, PILLOW BLOCK TAPPED BASE HOUSING, CAST IRON, 1-1/2 INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64503705
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details
0.25
Specs
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 210 lbs (95.24 kg)
Housing Aluminum
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Specs
Housing Aluminum
Width 2.5 inch (63.5 mm)
Height 1.63 inch (41.4 mm)
View Details