IPTCI Bearings Pillow Block/Bearing Housing UCP20210

Description
PILLOW BLOCK, CAST IRON HOUSING, WIDE INNER RACE BEARING, B-TYPE OR L3-TYPE SEALS, SET SCREW LOCK, HIGH SHAFT HEIGHT BORE DIA. 5/8 INCH, WIDE INNER RACE INSERT. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, CAST IRON HOUSING, WIDE INNER RACE BEARING, B-TYPE OR L3-TYPE SEALS, SET SCREW LOCK, HIGH SHAFT HEIGHT BORE DIA. 5/8 INCH, WIDE INNER RACE INSERT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19375824 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19375824
Pillow Block/Bearing Housing 19375824
PILLOW BLOCK, CAST IRON HOUSING, WIDE INNER RACE BEARING, B-TYPE OR L3-TYPE SEALS, SET SCREW LOCK, HIGH SHAFT HEIGHT BORE DIA. 5/8 INCH, WIDE INNER RACE INSERT. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, CAST IRON HOUSING, WIDE INNER RACE BEARING, B-TYPE OR L3-TYPE SEALS, SET SCREW LOCK, HIGH SHAFT HEIGHT BORE DIA. 5/8 INCH, WIDE INNER RACE INSERT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19375824
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
7/8 in. ID, 5-1/8 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20514 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.69 inch (42.86 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
Bearing Stainless Steel
View Details
Pillow Block/Bearing Housing - 19420324 - Radwell International
Specs
Bearing Type Ball
View Details