Danaher Motion Pillow Block/Bearing Housing SPB24

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1.5 IN, CLOSED, SELF-ALIGNING; USE WITH 1.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1.5 IN, CLOSED, SELF-ALIGNING; USE WITH 1.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 123489217 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
123489217
Pillow Block/Bearing Housing 123489217
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1.5 IN, CLOSED, SELF-ALIGNING; USE WITH 1.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1.5 IN, CLOSED, SELF-ALIGNING; USE WITH 1.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 123489217
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
1/2 in. ID, 3-29/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL2018S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.22 inch (30.96 mm)
View Details
Specs
Housing Aluminum
Width 2.5 inch (63.5 mm)
Height 1.63 inch (41.4 mm)
View Details