Regal Rexnord Corporation Pillow Block/Bearing Housing VF4E-235

Description
BLOCK, INTERCHANGE GENERAL UNITS, NORMAL-DUTY CAST IRON, 4-BOLT FLANGE. FREE 2 YEAR RADWELL WARRANTY
Description
BLOCK, INTERCHANGE GENERAL UNITS, NORMAL-DUTY CAST IRON, 4-BOLT FLANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 65225429 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
65225429
Pillow Block/Bearing Housing 65225429
BLOCK, INTERCHANGE GENERAL UNITS, NORMAL-DUTY CAST IRON, 4-BOLT FLANGE. FREE 2 YEAR RADWELL WARRANTY

BLOCK, INTERCHANGE GENERAL UNITS, NORMAL-DUTY CAST IRON, 4-BOLT FLANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 65225429
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Block Bearing, 20mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM2025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Plastic / Polymer
Length 3.86 inch (98 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details