IPTCI Bearings Pillow Block/Bearing Housing SUCSPA 207-22

Description
PILLOW BLOCK, TAPPED BASE, SET SCREW LOCK, STAINLESS STEEL, 1-3/8", . FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, TAPPED BASE, SET SCREW LOCK, STAINLESS STEEL, 1-3/8", . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 119085087 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
119085087
Pillow Block/Bearing Housing 119085087
PILLOW BLOCK, TAPPED BASE, SET SCREW LOCK, STAINLESS STEEL, 1-3/8", . FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, TAPPED BASE, SET SCREW LOCK, STAINLESS STEEL, 1-3/8", . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 119085087
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing Pillow Block SPB32OPN - TSPB-32-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 2 inch (50.8 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Mounted Pillow Blocks - PPB - Boston Gear
Specs
Bearing Type Plain
Shaft Diameter 0.2500 to 1.5 inch (6.35 to 38.1 mm)
Housing Cast Iron
View Details