ABB AB Pillow Block/Bearing Housing SCHB-SC-107

Description
STANDARD BALL BEARING, HANGER BEARING, SCREW CONVEYOR, DUCTILE IRON. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD BALL BEARING, HANGER BEARING, SCREW CONVEYOR, DUCTILE IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64509852 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64509852
Pillow Block/Bearing Housing 64509852
STANDARD BALL BEARING, HANGER BEARING, SCREW CONVEYOR, DUCTILE IRON. FREE 2 YEAR RADWELL WARRANTY

STANDARD BALL BEARING, HANGER BEARING, SCREW CONVEYOR, DUCTILE IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64509852
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.18 inch (30 mm)
View Details
Oil Cup Pillow Block Mounted Bearing - BJE19A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details