Regal Rexnord Corporation Pillow Block/Bearing Housing VPB-212

Description
VPB-212 3/4" ID, 5" OAL X 2-17/32" OAH PILLOW BLOCK 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 3-25/32" BTW MNT HOLE CTRS, 1-5/16" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
VPB-212 3/4" ID, 5" OAL X 2-17/32" OAH PILLOW BLOCK 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 3-25/32" BTW MNT HOLE CTRS, 1-5/16" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 62127259 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
62127259
Pillow Block/Bearing Housing 62127259
VPB-212 3/4" ID, 5" OAL X 2-17/32" OAH PILLOW BLOCK 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 3-25/32" BTW MNT HOLE CTRS, 1-5/16" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

VPB-212 3/4" ID, 5" OAL X 2-17/32" OAH PILLOW BLOCK 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 3-25/32" BTW MNT HOLE CTRS, 1-5/16" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 62127259
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
15/16 in. ID, 5-1/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details