SKF Group (The) Pillow Block/Bearing Housing SAF-522

Description
BEARING HOUSING, PILLOW BLOCK, 3-15/16INCH, 4 BOLT BASE, SPLIT PILLOW BLOCK. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING HOUSING, PILLOW BLOCK, 3-15/16INCH, 4 BOLT BASE, SPLIT PILLOW BLOCK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 20551877 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
20551877
Pillow Block/Bearing Housing 20551877
BEARING HOUSING, PILLOW BLOCK, 3-15/16INCH, 4 BOLT BASE, SPLIT PILLOW BLOCK. FREE 2 YEAR RADWELL WARRANTY

BEARING HOUSING, PILLOW BLOCK, 3-15/16INCH, 4 BOLT BASE, SPLIT PILLOW BLOCK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 20551877
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

1-1/8 in. ID, 4.21 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-206-1-1/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.24 inch (31.5 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Specs
Housing Aluminum
Width 3.25 inch (82.55 mm)
Height 2.19 inch (55.63 mm)
View Details