RegalRexnord Pillow Block/Bearing Housing UG316L

Description
UG316L 1 UNMOUNTED BALL BEARING, HEAVY DUTY, SETSCREW LOCKING, CLEARANCE SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
UG316L 1 UNMOUNTED BALL BEARING, HEAVY DUTY, SETSCREW LOCKING, CLEARANCE SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 43478181 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
43478181
Pillow Block/Bearing Housing 43478181
UG316L 1 UNMOUNTED BALL BEARING, HEAVY DUTY, SETSCREW LOCKING, CLEARANCE SEAL. FREE 2 YEAR RADWELL WARRANTY

UG316L 1 UNMOUNTED BALL BEARING, HEAVY DUTY, SETSCREW LOCKING, CLEARANCE SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 43478181
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.38 inch (35 mm)
View Details
1-7/16 in. ID, 6-11/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20723 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
SPAW/SPW/SFCW Heavy Duty Bearing Units -  - NTN Bearing Corporation
Specs
Bearing Type Spherical Roller
Shaft Diameter 1.97 to 5.51 inch (50 to 140 mm)
Housing Cast Iron
View Details