Timken Company (The) Pillow Block/Bearing Housing RCJC1 3/16

Description
DISCONTINUED BY MANUFACTURER, FLANGE-MOUNT BALL BEARING UNIT, 4-BOLT FLANGE, 1.1875 IN BORE, CAST IRON HOUSING MATERIAL, ECCENTRIC COLLAR LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FLANGE-MOUNT BALL BEARING UNIT, 4-BOLT FLANGE, 1.1875 IN BORE, CAST IRON HOUSING MATERIAL, ECCENTRIC COLLAR LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 71665794 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
71665794
Pillow Block/Bearing Housing 71665794
DISCONTINUED BY MANUFACTURER, FLANGE-MOUNT BALL BEARING UNIT, 4-BOLT FLANGE, 1.1875 IN BORE, CAST IRON HOUSING MATERIAL, ECCENTRIC COLLAR LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FLANGE-MOUNT BALL BEARING UNIT, 4-BOLT FLANGE, 1.1875 IN BORE, CAST IRON HOUSING MATERIAL, ECCENTRIC COLLAR LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 71665794
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
2-7/16 in. ID, 6-29/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21239 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.72 inch (69.06 mm)
View Details
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Locking Collar
View Details