NTN Bearing Corporation Pillow Block/Bearing Housing UCP209

Description
PILLOW BLOCK BEARING, 2BOLT MOUNT, 45MM BORE, 34100 DYNAMIC LOAD RATING, 21300 STTAIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, 2BOLT MOUNT, 45MM BORE, 34100 DYNAMIC LOAD RATING, 21300 STTAIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 56829831 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
56829831
Pillow Block/Bearing Housing 56829831
PILLOW BLOCK BEARING, 2BOLT MOUNT, 45MM BORE, 34100 DYNAMIC LOAD RATING, 21300 STTAIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 2BOLT MOUNT, 45MM BORE, 34100 DYNAMIC LOAD RATING, 21300 STTAIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 56829831
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB20 - TSSUPB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
Bearing Stainless Steel
View Details
Grease Fit Pillow Block Mounted Bearing - BEH8G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details