Regal Rexnord Corporation Pillow Block/Bearing Housing VPS-118

Description
PILLOW BLOCK BALL BEARING UNIT, TWO BOLT BASE, 1.1250 IN BORE, CAST IRON MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING, FIXED. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT, TWO BOLT BASE, 1.1250 IN BORE, CAST IRON MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING, FIXED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 97762483 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
97762483
Pillow Block/Bearing Housing 97762483
PILLOW BLOCK BALL BEARING UNIT, TWO BOLT BASE, 1.1250 IN BORE, CAST IRON MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING, FIXED. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT, TWO BOLT BASE, 1.1250 IN BORE, CAST IRON MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING, FIXED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 97762483
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB16 - TSSUPB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1900 lbs (862 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Miniature Pillow Block Mounted Bearing - BD1508P - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details