SKF Group (The) Pillow Block/Bearing Housing SYH2.1/4TF

Description
PILLOW BLOCK, W/ BEARING, CAST IRON, 2-BOLT MOUNTING, 2.25IN BORE. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, W/ BEARING, CAST IRON, 2-BOLT MOUNTING, 2.25IN BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 123911024 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
123911024
Pillow Block/Bearing Housing 123911024
PILLOW BLOCK, W/ BEARING, CAST IRON, 2-BOLT MOUNTING, 2.25IN BORE. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, W/ BEARING, CAST IRON, 2-BOLT MOUNTING, 2.25IN BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 123911024
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details
10 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 37000 rpm
Load Rating 400 lbs (181 kg)
Housing Aluminum
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
Specs
Housing Aluminum
Width 4.75 inch (121 mm)
Height 3.25 inch (82.55 mm)
View Details