RegalRexnord Rexnord ZA6115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA6115

Description
1 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal
Description
1 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZA6115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZA6115 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZA6115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZA6115
Rexnord ZA6115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA6115
1 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

1 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Supplier's Site
Pillow Block/Bearing Housing - 59524821 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59524821
Pillow Block/Bearing Housing 59524821
ZA6115 1 15/16 PILLOW BLOCK ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY

ZA6115 1 15/16 PILLOW BLOCK ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number ZA6115 59524821
Product Name Rexnord ZA6115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 4050 rpm
Load Rating 28890 lbs (13102 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
20mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM20F054 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7874 inch (20 mm)
Load Rating 2083 lbs (945 kg)
View Details
Specs
Housing Aluminum
Width 2 inch (50.8 mm)
Height 1.13 inch (28.7 mm)
View Details