Regal Rexnord Corporation Pillow Block/Bearing Housing VPS-316

Description
VPS-316 1" ID, 6-3/16" OAL X 3-11/32" OAH PILLOW BLOCK 2,567 LB STATIC CAP, 4,381 LB DYN CAP, 4-5/8" BTW MNT HOLE CTRS, 1-3/4" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
VPS-316 1" ID, 6-3/16" OAL X 3-11/32" OAH PILLOW BLOCK 2,567 LB STATIC CAP, 4,381 LB DYN CAP, 4-5/8" BTW MNT HOLE CTRS, 1-3/4" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 5661310 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
5661310
Pillow Block/Bearing Housing 5661310
VPS-316 1" ID, 6-3/16" OAL X 3-11/32" OAH PILLOW BLOCK 2,567 LB STATIC CAP, 4,381 LB DYN CAP, 4-5/8" BTW MNT HOLE CTRS, 1-3/4" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

VPS-316 1" ID, 6-3/16" OAL X 3-11/32" OAH PILLOW BLOCK 2,567 LB STATIC CAP, 4,381 LB DYN CAP, 4-5/8" BTW MNT HOLE CTRS, 1-3/4" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 5661310
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.1875 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 43000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details